Richardson RFPD Datasheets for RF Band Pass Filters
RF band pass filters are active or passive circuits that pass signals from a specific frequency band and reject signals from out-of-band frequencies. Surface acoustic wave (SAW) filters, crystal filters, and cavity filters are types of band pass filters.
RF Band Pass Filters: Learn more
| Product Name | Notes |
|---|---|
| 1030 MHz Ceramic Filter Applications TCAS-band applications Aeronautical radio navigation Aviation Portable transceivers for both military and homeland security radio communications Features Surface mount design 30 MHz bandwidth Wide operating... | |
| 1090 MHz Ceramic Filter Applications TCAS-band applications Aeronautical radio navigation Aviation Portable transceivers for both military and homeland security radio communications Features Surface mount design 30 MHz bandwidth Wide operating... | |
| 1434 MHz Ceramic Filter Applications L-band applications Portable transceivers for both military and homeland security radio communications Features Surface mount design 166 MHz bandwidth Wide operating temperature range Light weight... | |
| 3200 MHz Ceramic Filter Applications S-band applications Earth exploration Radiolocation Portable transceivers for both military and homeland security radio communications Features Surface mount design 10 MHz bandwidth Wide operating temperature... | |
| 4700 MHz Ceramic Filter Applications C-band applications Portable transceivers for both military and homeland security radio communications Features Surface mount design 600 MHz bandwidth Wide operating temperature range Light weight... | |
| Features Full Tactical Communications band resolutions Low insertion loss Fast tuning across band to 0.05 MHz resolution 33 dBm P1dB DC Power < 100 mW | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Small Form Factor UHF (225-400) MHz Tunable Bandpass Filter Features +27dBm CW Continuous Power Handling Low Insertion Loss (4.0dB typ) 15dB Selectivity (typ) @ +/- 10% Low Power Consumption (<100> | |
| Surface mount ceramic bandpass filter for TDD frequency band designed to share footprint with the UMB family. Superior rejection, insertion loss, reliability, as well as both peak and average power... | |
| Surface mount ceramic bandpass filter for TDD frequency band designed to share footprint with the UMB family.Superior rejection, insertion loss, reliability, as well as both peak and average power handling... | |
| Surface mount ceramic bandpass filter supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well... | |
| Surface mount ceramic bandpass filter supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as... | |
| The SAX103 electronically tunable bandpass filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays to cover greater than an octave bandwidth. | |
| The SAX239 R2 electronically tunable bandpass filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays to cover greater than an octave bandwidth. It is a... | |
| The SAX248 electronically tunable passband filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays to cover greater than an octave bandwidth. | |
| The SAX261 electronically tunable bandpass filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays. Features Full Tactical Communications band resolutions Low insertion loss Fast tuning... | |
| The SAX263 electronically tunable bandpass filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays. Features Full Tactical Communications band resolutions Low insertion loss Fast tuning... | |
| The SAX270 electronically tunable bandpass filter is designed for the extended UHF Band in Tactical Communications Applications using a breakthrough approach to achieve extremely small size and overmolded plastic packaging. | |
| The SAX271-F1 is 5W, electronically tunable bandpass filter featuring a tuning range of 30 to 90 MHz Features 5W CW Continuous Power Handling Low Insertion Loss [4.6dB typ] 20dB [typ]... | |
| The TFS1176M SAW bandpass filter is optimized for the GNSS L5/E5a band. With center frequency of 1176.45 MHz and 24 MHz of bandwidth, the TFS1176M provides steep out-of-band attenuation with... | |
| The TFS1227K SAW bandpass filter is optimized for the GNSS L2 band. With center frequency of 1227.6 MHz and 24 MHz of bandwidth, the TFS1227K provides steep out-of-band attenuation with... | |
| The TFS1278E SAW bandpass filter is optimized for the GNSS E6 band. With center frequency of 1278.75 MHz and 40 MHz of bandwidth, the TFS1278E provides steep out-of-band attenuation with... | |
| The TFS1575BF SAW bandpass filter is optimized for the GNSS L1/E1 band. With center frequency of 1575.42 MHz and 40 MHz of bandwidth, the TFS1575BF provides steep out-of-band attenuation with... | |
| The TFS866E SAW bandpass filter is optimized for the 866MHz Short-range Device (SRD) band. With center frequency of 866.5 MHz and 10 MHz of bandwidth, the TFS866E provides steep out-of-band... | |
| The USB family supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as both peak... | |
| This GPS/Galileo bandpass filter features sharp attenuation and low loss. The part is easy to integrate in satellite RF receivers, given its 50 Ohm input/output match. |
| << Prev |