The MCB2875B is a Surface mount ceramic waveguide bandpass filter with I/Os that can interface to micro-strip transmission lines on the top-layer of customer PCBs. Superior rejection, insertion loss, reliability, temperature stability as well as both peak and average power handling compared to other mmWave bandpass filter technologies.
CERAMIC WAVEGUIDE BANDPASS FILTE
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | MCB2875B | 410-MCB2875BTR-ND |
| Product Name | Band Pass Filter | RF Filters |
| Filter Type | Bandpass | |
| Filter Design | Ceramic Filter | |
| Fc | 28750 MHz | |
| Bandwidth | 2.50E6 kHz | |
| Ripple | 0.8000 dB |