Richardson RFPD Band Pass Filter CER0242B

Description
1747.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 4.7 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1747.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 4.7 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0242B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0242B
Band Pass Filter CER0242B
1747.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 4.7 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

1747.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 4.7 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0242B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1748 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Tunable Band Pass Filter - ADMV8432ACPZ-R5 - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 1.60E7 to 3.20E7 kHz
Insertion Loss 9 dB
View Details
Tunable Band Pass Filter - ADMV8913SCCZ-EP-R2 - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 6.60E6 to 1.19E7 kHz
Insertion Loss 5.3 dB
View Details
Band Pass Filter - B39372B5366U410 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 3700 MHz
View Details
Tunable Band Pass Filter - ADMV8052ACCZ - Richardson RFPD
Specs
Filter Type Bandpass
View Details