CTS Corporation Band Pass Filter KFF6415A

Description
1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.66 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.66 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6415A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6415A
Band Pass Filter KFF6415A
1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.66 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.66 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6415A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1090 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-L220XH5S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 2.24E7 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
FB-1215, 12.15 GHz Bandpass Filter - FB-1215 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 12150 to ? MHz
Package Type Connectorized
View Details