CTS Corporation Band Pass Filter CER0312A

Description
3550 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 0.53 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
3550 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 0.53 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0312A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0312A
Band Pass Filter CER0312A
3550 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 0.53 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

3550 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 0.53 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0312A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3550 MHz
Bandwidth 500000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 460 - 776 MHz, 50Ω - BFTC-618+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
DC-23000MHz 2.92-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/23000)-948S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 23000 MHz
Insertion Loss 1 dB
View Details