Richardson RFPD Tunable Band Pass Filter HMC891ALP5ETR

Description
The HMC891ALP5E is a monolithic microwave integrated circuit (MMIC) band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 9% and the 20 dB filter bandwidth is approximately 23%. The center frequency (fCENTER) can be varied between 1.95 GHz and 3.4 GHz by applying an analog tune voltage between 0 V and 14 V. This tunable filter can be used as a smaller alternative to physically large switched filter banks and cavity tuned filters. The HMC891ALP5E has excellent microphonics due to the monolithic design, and provides a dynamically adjustable solution in advanced communications applications.
Request a Quote Datasheet
Description
The HMC891ALP5E is a monolithic microwave integrated circuit (MMIC) band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 9% and the 20 dB filter bandwidth is approximately 23%. The center frequency (fCENTER) can be varied between 1.95 GHz and 3.4 GHz by applying an analog tune voltage between 0 V and 14 V. This tunable filter can be used as a smaller alternative to physically large switched filter banks and cavity tuned filters. The HMC891ALP5E has excellent microphonics due to the monolithic design, and provides a dynamically adjustable solution in advanced communications applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tunable Band Pass Filter - HMC891ALP5ETR - Richardson RFPD
Downers Grove, IL, United States
Tunable Band Pass Filter
HMC891ALP5ETR
Tunable Band Pass Filter HMC891ALP5ETR
The HMC891ALP5E is a monolithic microwave integrated circuit (MMIC) band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 9% and the 20 dB filter bandwidth is approximately 23%. The center frequency (fCENTER) can be varied between 1.95 GHz and 3.4 GHz by applying an analog tune voltage between 0 V and 14 V. This tunable filter can be used as a smaller alternative to physically large switched filter banks and cavity tuned filters. The HMC891ALP5E has excellent microphonics due to the monolithic design, and provides a dynamically adjustable solution in advanced communications applications.

The HMC891ALP5E is a monolithic microwave integrated circuit (MMIC) band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 9% and the 20 dB filter bandwidth is approximately 23%. The center frequency (fCENTER) can be varied between 1.95 GHz and 3.4 GHz by applying an analog tune voltage between 0 V and 14 V.

This tunable filter can be used as a smaller alternative to physically large switched filter banks and cavity tuned filters.

The HMC891ALP5E has excellent microphonics due to the monolithic design, and provides a dynamically adjustable solution in advanced communications applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number HMC891ALP5ETR
Product Name Tunable Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Design Saw Filter
View Details
Tunable Band Pass Filter - ADMV8420ACPZ - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 1.10E7 to 2.00E7 kHz
Insertion Loss 5 dB
View Details
Tunable Band Pass Filter - ADMV8913SCCZ-EP - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 6.60E6 to 1.19E7 kHz
Insertion Loss 5.3 dB
View Details
Tunable Band Pass Filter - ADMV8416ACPZ-R5 - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 7.00E6 to 1.60E7 kHz
Insertion Loss 8 dB
View Details