CTS Corporation Band Pass Filter CER0186A

Description
3525 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.
Request a Quote Datasheet
Description
3525 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0186A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0186A
Band Pass Filter CER0186A
3525 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.

3525 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0186A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3525 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B084MC6S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8420 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
FB-2430, 24.3 GHz Bandpass Filter - FB-2430 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 24300 to ? MHz
Package Type Connectorized
View Details