CTS Corporation Band Pass Filter CER0295C

Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in Infrastructure Applications. Weight: 4.7 grams typical Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in Infrastructure Applications. Weight: 4.7 grams typical Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0295C - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0295C
Band Pass Filter CER0295C
Surface mount, silver (Ag) coated ceramic filter. Developed for use in Infrastructure Applications. Weight: 4.7 grams typical Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Surface mount, silver (Ag) coated ceramic filter. Developed for use in Infrastructure Applications.

Weight: 4.7 grams typical

Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel.

Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0295C
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2593 MHz
Bandwidth 234000 kHz
Ripple 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o26106736 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 1400 to 2500 MHz
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details
RF Band Pass Filter - UIYBPF225150A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 MHz
View Details