Tusonix, Inc. Ceramic Filters - CER0662A CER0662A

Description
Manufacturer: CTS Corporation Win Source Part Number: 1161227-CER0662A Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS Corporation Win Source Part Number: 1161227-CER0662A Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - CER0662A
CER0662A
Ceramic Filters - CER0662A CER0662A
Manufacturer: CTS Corporation Win Source Part Number: 1161227-CER0662A Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: CTS Corporation
Win Source Part Number: 1161227-CER0662A
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Band Pass Filter - CER0662A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0662A
Band Pass Filter CER0662A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
CER FILTER BAND PASS - 221-CER0662A - Utmel Electronic Limited
Hong Kong, China
CER FILTER BAND PASS
221-CER0662A
CER FILTER BAND PASS 221-CER0662A
CER FILTER BAND PASS

CER FILTER BAND PASS

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Utmel Electronic Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CER0662A CER0662A 221-CER0662A
Product Name Ceramic Filters - CER0662A Band Pass Filter CER FILTER BAND PASS
Filter Type Bandpass Bandpass
Bandwidth 2.35E6 kHz 100000 kHz
Ripple 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/12000)-455S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 12000 MHz
Insertion Loss 1.2 dB
View Details
RF Band Pass Filter - UIYBPF8858A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 5000 MHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers