CTS Corporation Band Pass Filter CER0512A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0512A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0512A
Band Pass Filter CER0512A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ceramic Filters - CER0512A
CER0512A
Ceramic Filters - CER0512A CER0512A
Manufacturer: CTS Corporation Win Source Part Number: 1161225-CER0512A Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: CTS Corporation
Win Source Part Number: 1161225-CER0512A
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CER0512A CER0512A
Product Name Band Pass Filter Ceramic Filters - CER0512A
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

9.7 to 9.9GHz – Band Pass Filter - UIYBPF5313A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 18000 MHz
Bandwidth 9.70E6 to 9.90E6 kHz
View Details
High Pass Filter - 5o2832230 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 6000 to 24000 MHz
View Details
Band Pass Filter - 1035128 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 190 MHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details