CTS Corporation Band Pass Filter KFF6668A

Description
1033 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 5.73 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
1033 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 5.73 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6668A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6668A
Band Pass Filter KFF6668A
1033 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 5.73 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1033 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 5.73 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6668A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1033 MHz
Bandwidth 12000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 398 - 410 MHz, 50Ω - SXBP-404+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 404 dB
View Details
2 suppliers
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
2400-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2425/50)-1596S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details