Murata Electronics Ceramic Filters LFB212G45SG8A192

Description
2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 490-5022-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-5022-6-ND
Ceramic Filters 490-5022-6-ND
2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 490-5022-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-5022-2-ND
Ceramic Filters 490-5022-2-ND
2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 490-5022-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-5022-1-ND
Ceramic Filters 490-5022-1-ND
2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
FILTER CER BAND PASS 2.45GHZ SMD - 535-LFB212G45SG8A192 - Utmel Electronic Limited
Hong Kong, China
FILTER CER BAND PASS 2.45GHZ SMD
535-LFB212G45SG8A192
FILTER CER BAND PASS 2.45GHZ SMD 535-LFB212G45SG8A192
FILTER CER BAND PASS 2.45GHZ SMD

FILTER CER BAND PASS 2.45GHZ SMD

Supplier's Site
Ceramic Filters - LFB212G45SG8A192 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFB212G45SG8A192
Ceramic Filters LFB212G45SG8A192
CER FILTER 2.45GHZ BAND PASS

CER FILTER 2.45GHZ BAND PASS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number 490-5022-6-ND 535-LFB212G45SG8A192 LFB212G45SG8A192
Product Name Ceramic Filters FILTER CER BAND PASS 2.45GHZ SMD Ceramic Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass
Fc 2450 MHz 2450 MHz 2450 MHz
Insertion Loss 2.6 dB 2.6 dB 2.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Passive GaAs MMIC 3.8 - 16.7 GHz Bandpass Filter - MFBP-00145CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3800 to 16700 MHz
View Details
4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 650000 kHz
Insertion Loss 1 dB
View Details
RF Filters - 2312-QPQ3501TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3450 MHz
View Details