CTS Corporation Band Pass Filter CER0206A

Description
1880 MHz PCS BPF. Surface mount, Silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 0.07 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
1880 MHz PCS BPF. Surface mount, Silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 0.07 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0206A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0206A
Band Pass Filter CER0206A
1880 MHz PCS BPF. Surface mount, Silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 0.07 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1880 MHz PCS BPF. Surface mount, Silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 0.07 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0206A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1880 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1785 - 2025 MHz, 50Ω - CBP-1905AN+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1740-1760MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1750/20)-1919S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 5300 MHz
Insertion Loss 1.8 dB
View Details