CTS Corporation Band Pass Filter MTB0638A

Description
Surface mount ceramic bandpass filter 6.3-6.45 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote
Description
Surface mount ceramic bandpass filter 6.3-6.45 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - MTB0638A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
MTB0638A
Band Pass Filter MTB0638A
Surface mount ceramic bandpass filter 6.3-6.45 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar

Surface mount ceramic bandpass filter 6.3-6.45 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.

Features

  • Low Loss with High Rejection
  • Low ripple

Applications

  • Satcom
  • Radar
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number MTB0638A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6375 MHz
Bandwidth 150000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

FB-0905, 9.05 GHz Bandpass Filter - FB-0905 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 9050 to ? MHz
Package Type Connectorized
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers