CTS Corporation Band Pass Filter CER0963A

Description
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 21 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni) Filter Complies with RoHS Standards Features Low Loss Narrow Bandwidth Excellent Return Loss
Request a Quote Datasheet
Description
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 21 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni) Filter Complies with RoHS Standards Features Low Loss Narrow Bandwidth Excellent Return Loss
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0963A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0963A
Band Pass Filter CER0963A
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 21 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni) Filter Complies with RoHS Standards Features Low Loss Narrow Bandwidth Excellent Return Loss

Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications.

Weight: 21 grams typical

Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni)

Filter Complies with RoHS Standards

Features

  • Low Loss
  • Narrow Bandwidth
  • Excellent Return Loss
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0963A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1060 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Low Pass Filter - 5o27158300 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 1000 MHz
View Details