Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 866328-CER0243B
Series: Monoblock LR
Features: 1.8425GHz Center Band Pass Ceramic Filter 75 MHz - Monoblock, 2 PC Pad
Package: Reel - TR
Package: Monoblock, 2 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
1842.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 4.7 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CER0243B | CER0243B |
| Product Name | Ceramic Filters - CER0243B | Band Pass Filter |
| Filter Type | Bandpass | |
| Filter Design | Ceramic Filter | |
| Fc | 1842 MHz | |
| Bandwidth | 75000 kHz |