Richardson RFPD Band Pass Filter CER0109B

Description
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0109B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0109B
Band Pass Filter CER0109B
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications.
Weight: 0.7 grams typical
Material: Filter is composed of a ceramic block plated with Ag.
Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0109B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1950 MHz
Bandwidth 60000 kHz
Ripple 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tunable Band Pass Filter - ADMV8526ACCZ-R7 - Richardson RFPD
Specs
Filter Type Bandpass
View Details
Tunable Band Pass Filter - ADMV8420ACPZ-R5 - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 1.10E7 to 2.00E7 kHz
Insertion Loss 5 dB
View Details
Band Pass Filter - B39262B8354P810 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 2605 MHz
View Details
Band Pass Filter - 10M8E10700KH - Richardson RFPD
Specs
Filter Type Bandpass
View Details