CTS Corporation Band Pass Filter KFF6138A

Description
1030 MHz TCAS BPF. Rugged Mount, Silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 11.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1030 MHz TCAS BPF. Rugged Mount, Silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 11.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6138A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6138A
Band Pass Filter KFF6138A
1030 MHz TCAS BPF. Rugged Mount, Silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 11.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1030 MHz TCAS BPF. Rugged Mount, Silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 11.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6138A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1030 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5480-5720 MHz Cavity Band Pass Filter - AB5600B1278 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Pass Filter - 5o2635130 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 30000 to 33000 MHz
View Details