CTS Corporation Band Pass Filter CER1128A

Description
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 20.1 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni) Filter Complies with RoHS Standards Features Low Loss Narrow Bandwidth Excellent Return Loss
Request a Quote
Description
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 20.1 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni) Filter Complies with RoHS Standards Features Low Loss Narrow Bandwidth Excellent Return Loss
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER1128A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER1128A
Band Pass Filter CER1128A
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 20.1 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni) Filter Complies with RoHS Standards Features Low Loss Narrow Bandwidth Excellent Return Loss

Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications.

Weight: 20.1 grams typical

Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni)

Filter Complies with RoHS Standards

Features

  • Low Loss
  • Narrow Bandwidth
  • Excellent Return Loss
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER1128A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 978 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
View Details
Passive GaAs MMIC 27.56 - 34.17 GHz Bandpass Filter - MFBP-00101CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27560 to 34170 MHz
View Details