Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CERAMIC WAVEGUIDE BANDPASS FILTE
CERAMIC WAVEGUIDE BANDPASS FILTE
CERAMIC WAVEGUIDE BANDPASS FILTE
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | MCB1300A | 410-MCB1300ATR-ND |
| Product Name | Band Pass Filter | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Insertion Loss | 3 dB | 2.9 dB |
| Filter Technology | Passive Filter | |
| Fc | 13000 MHz |