CTS Corporation Band Pass Filter CER0231B

Description
881.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote
Description
881.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0231B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0231B
Band Pass Filter CER0231B
881.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

881.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0231B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 882 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2790800 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 865 MHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - EQY-10-453+ - ODG (Origin Data Global)
Specs
Package Type Surface Mount
View Details