Taoglas RF Filters DBP.1575.W.A.30

Description
Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 3.5dB 2-SMD, No Lead
Request a Quote Datasheet
Description
Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 3.5dB 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 931-1585-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
931-1585-6-ND
RF Filters 931-1585-6-ND
Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 3.5dB 2-SMD, No Lead

Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 3.5dB 2-SMD, No Lead

Buy Now Datasheet
RF Filters - 931-1585-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
931-1585-2-ND
RF Filters 931-1585-2-ND
Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 3.5dB 2-SMD, No Lead

Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 3.5dB 2-SMD, No Lead

Buy Now Datasheet
RF Filters - 931-1585-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
931-1585-1-ND
RF Filters 931-1585-1-ND
Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 3.5dB 2-SMD, No Lead

Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 3.5dB 2-SMD, No Lead

Buy Now Datasheet
Band Pass Filter - DBP.1575.W.A.30 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
DBP.1575.W.A.30
Band Pass Filter DBP.1575.W.A.30
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 931-1585-6-ND DBP.1575.W.A.30
Product Name RF Filters Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass Bandpass
Bandwidth 10000 kHz 10000 kHz
Ripple 0.5000 dB 0.5000 dB
Insertion Loss 3.5 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855782 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-B250LA0S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 25000 MHz
View Details
4395-4955MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 450 Watts (PEAK) - HRT-BF(4675/560)-055S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 560000 kHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 28.21 - 39.87 GHz Bandpass Filter - MFBP-00069CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28210 to 39870 MHz
View Details