KYOCERA AVX Components Corporation Band Pass Filter BP0EA4680A7TR

Description
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet
Description
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Band Pass Filter
BP0EA4680A7TR
Band Pass Filter BP0EA4680A7TR
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet
RF Filters - BP0EA4680A7TR-ND - DigiKey
Thief River Falls, MN, United States
4.68GHz Frequency Band Pass RF Filter (Radio Frequency) 2.23GHz Bandwidth 0.99dB 30-ULGA

4.68GHz Frequency Band Pass RF Filter (Radio Frequency) 2.23GHz Bandwidth 0.99dB 30-ULGA

Buy Now Datasheet
RF Filters - 478-BP0EA4680A7TRCT-ND - DigiKey
Thief River Falls, MN, United States
4.68GHz Frequency Band Pass RF Filter (Radio Frequency) 2.23GHz Bandwidth 0.99dB 30-ULGA

4.68GHz Frequency Band Pass RF Filter (Radio Frequency) 2.23GHz Bandwidth 0.99dB 30-ULGA

Buy Now Datasheet
RF Filters - 478-BP0EA4680A7TRDKR-ND - DigiKey
Thief River Falls, MN, United States
4.68GHz Frequency Band Pass RF Filter (Radio Frequency) 2.23GHz Bandwidth 0.99dB 30-ULGA

4.68GHz Frequency Band Pass RF Filter (Radio Frequency) 2.23GHz Bandwidth 0.99dB 30-ULGA

Buy Now Datasheet
RF Filters BP0EA4680A7TR
RF FILTR BANDPASS 4.68GHZ 30ULGA

RF FILTR BANDPASS 4.68GHZ 30ULGA

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BP0EA4680A7TR BP0EA4680A7TR-ND BP0EA4680A7TR
Product Name Band Pass Filter RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Fc 4680 MHz 4680 MHz 4680 MHz
Bandwidth 2.23E6 kHz 2.23E6 kHz 2.23E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF180120A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 450000 to 650000 kHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
High Pass Filter - 5o2855480 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 to 10000 MHz
View Details