CERAMIC WAVEGUIDE BANDPASS FILTE
The CTS mmW ClearPlex Bandpass Filter is a surface mount bandpass filter with I/Os that can interface to micro-strip transmission lines on the top-layer of the printed circuit board (PCB). The ClearPlex technology offers superior rejection, insertion loss, reliability, temperature stability as well as both peak and average power handling compared to other mmWave bandpass filter technologies.
The mmW ClearPlex family of products are available as components as well as evaluation boards with interchangeable solderless connectors.
Contact Richardson RFPD for sample and pricing inquiries
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 410-MCB1858ATR-ND | MCB1858A |
| Product Name | RF Filters | Band Pass Filter |
| Filter Technology | Passive Filter | |
| Filter Type | Bandpass | |
| Filter Design | Ceramic Filter | |
| Fc | 18575 MHz | |
| Bandwidth | 1.75E6 kHz |