CTS Corporation Band Pass Filter KFF6050A

Description
1030 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.4 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.
Request a Quote Datasheet
Description
1030 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.4 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6050A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6050A
Band Pass Filter KFF6050A
1030 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.4 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.

1030 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.4 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6050A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1030 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Low Pass Filter - 5o2735120 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 108 MHz
View Details