KYOCERA AVX Components Corporation RF Filters BP0EA3430A7TR

Description
3.43GHz Frequency Band Pass RF Filter (Radio Frequency) 1.82GHz Bandwidth 1dB 30-ULGA
Request a Quote Datasheet
Description
3.43GHz Frequency Band Pass RF Filter (Radio Frequency) 1.82GHz Bandwidth 1dB 30-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - BP0EA3430A7TR-ND - DigiKey
Thief River Falls, MN, United States
3.43GHz Frequency Band Pass RF Filter (Radio Frequency) 1.82GHz Bandwidth 1dB 30-ULGA

3.43GHz Frequency Band Pass RF Filter (Radio Frequency) 1.82GHz Bandwidth 1dB 30-ULGA

Buy Now Datasheet
RF Filters - 478-BP0EA3430A7TRDKR-ND - DigiKey
Thief River Falls, MN, United States
3.43GHz Frequency Band Pass RF Filter (Radio Frequency) 1.82GHz Bandwidth 1dB 30-ULGA

3.43GHz Frequency Band Pass RF Filter (Radio Frequency) 1.82GHz Bandwidth 1dB 30-ULGA

Buy Now Datasheet
RF Filters - 478-BP0EA3430A7TR-ND - DigiKey
Thief River Falls, MN, United States
3.43GHz Frequency Band Pass RF Filter (Radio Frequency) 1.82GHz Bandwidth 1dB 30-ULGA

3.43GHz Frequency Band Pass RF Filter (Radio Frequency) 1.82GHz Bandwidth 1dB 30-ULGA

Buy Now Datasheet
RF Filters - 478-BP0EA3430A7TRCT-ND - DigiKey
Thief River Falls, MN, United States
3.43GHz Frequency Band Pass RF Filter (Radio Frequency) 1.82GHz Bandwidth 1dB 30-ULGA

3.43GHz Frequency Band Pass RF Filter (Radio Frequency) 1.82GHz Bandwidth 1dB 30-ULGA

Buy Now Datasheet
Downers Grove, IL, United States
Band Pass Filter
BP0EA3430A7TR
Band Pass Filter BP0EA3430A7TR
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet
RF Filters BP0EA3430A7TR
RF FILTR BANDPASS 3.43GHZ 30ULGA

RF FILTR BANDPASS 3.43GHZ 30ULGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BP0EA3430A7TR-ND BP0EA3430A7TR BP0EA3430A7TR
Product Name RF Filters Band Pass Filter RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass Bandpass; Band Pass
Fc 3430 MHz 3430 MHz 3430 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2495-2690MHz N-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2592.5/195)-1312N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 195000 kHz
Insertion Loss 0.5000 dB
View Details
Band Pass Filter - 5o2674180 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 12000 to 18000 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 1400 - 2320 MHz, 50Ω - BFCN-1801+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1802 dB
View Details
4 suppliers