2.450 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
| Richardson RFPD | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | CER0367A |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Filter Design | Ceramic Filter |
| Fc | 2450 MHz |
| Bandwidth | 100000 kHz |