CTS Corporation Band Pass Filter KFF6106B

Description
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 20.1 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni) Filter Complies with RoHS Standards Features Low Loss Narrow Bandwidth Excellent Return Loss
Request a Quote Datasheet
Description
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 20.1 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni) Filter Complies with RoHS Standards Features Low Loss Narrow Bandwidth Excellent Return Loss
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6106B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6106B
Band Pass Filter KFF6106B
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 20.1 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni) Filter Complies with RoHS Standards Features Low Loss Narrow Bandwidth Excellent Return Loss

Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications.

Weight: 20.1 grams typical

Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin 770 Copper Alloy (Cu,Zn, Ni)

Filter Complies with RoHS Standards

Features

  • Low Loss
  • Narrow Bandwidth
  • Excellent Return Loss
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6106B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1090 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B200LA0S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 20000 MHz
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
View Details
FB-1050, 10.5 GHz Bandpass Filter - FB-1050 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 10500 to ? MHz
Package Type Connectorized
View Details