CTS Corporation Band Pass Filter CER0369A

Description
5.4 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
5.4 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0369A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0369A
Band Pass Filter CER0369A
5.4 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

5.4 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0369A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5400 MHz
Bandwidth 950000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 29.4 GHz Highpass Filter - MFHP-00040CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 85000 MHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details