CTS Corporation Band Pass Filter CER0239B

Description
947.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
947.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0239B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0239B
Band Pass Filter CER0239B
947.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

947.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0239B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 948 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCG-3000+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 7700 MHz
View Details
1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0118S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1000 to 18000 MHz
Insertion Loss 1.5 dB
View Details