KYOCERA AVX Components Corporation RF Filters BP0EA3597A700

Description
RF FILT BAND PASS 3.597GHZ 30SMD
Request a Quote Datasheet
Description
RF FILT BAND PASS 3.597GHZ 30SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-BP0EA3597A700-ND - DigiKey
Thief River Falls, MN, United States
RF FILT BAND PASS 3.597GHZ 30SMD

RF FILT BAND PASS 3.597GHZ 30SMD

Buy Now Datasheet
Band Pass Filter - BP0EA3597A700 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
BP0EA3597A700
Band Pass Filter BP0EA3597A700
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Filters BP0EA3597A700
BAND PASS FILTER

BAND PASS FILTER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number 478-BP0EA3597A700-ND BP0EA3597A700 BP0EA3597A700
Product Name RF Filters Band Pass Filter RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass
Fc 3597 MHz 3597 MHz
Bandwidth 760000 kHz 760000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
Passive GaAs MMIC 29.4 GHz Highpass Filter - MFHP-00040CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 85000 MHz
View Details
4775-5000MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(4887.5/225)-1180S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 225000 kHz
Insertion Loss 1 dB
View Details
5 GHz UNII2c-3 bandBoost™ Filter - QPQ1904 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details