CTS Corporation Band Pass Filter MXB1172A

Description
Surface mount ceramic bandpass filter 10.7-12.75 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote Datasheet
Description
Surface mount ceramic bandpass filter 10.7-12.75 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - MXB1172A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
MXB1172A
Band Pass Filter MXB1172A
Surface mount ceramic bandpass filter 10.7-12.75 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar

Surface mount ceramic bandpass filter 10.7-12.75 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.

Features

  • Low Loss with High Rejection
  • Low ripple

Applications

  • Satcom
  • Radar
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number MXB1172A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 11720 MHz
Bandwidth 2.05E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B165LA1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16500 MHz
View Details
Lumped LC Band Pass Filter, 2 - 7 MHz, 50Ω - BPF-C4R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 4.5 dB
View Details
3 suppliers