Richardson RFPD Band Pass Filter CER0231A

Description
881.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote
Description
881.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0231A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0231A
Band Pass Filter CER0231A
881.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

881.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0231A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 882 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Tunable Band Pass Filter - ADMV8432ACPZ - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 1.60E7 to 3.20E7 kHz
Insertion Loss 9 dB
View Details
Band Pass Filter - B39262B8354P810 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 2605 MHz
View Details
Band Pass Filter - B39731B5328U410 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 726 MHz
View Details
Band Pass Filter - 10M8E10700KH - Richardson RFPD
Specs
Filter Type Bandpass
View Details