CTS Corporation Band Pass Filter MTB1025A

Description
Surface mount ceramic bandpass filter 10.0-10.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote
Description
Surface mount ceramic bandpass filter 10.0-10.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - MTB1025A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
MTB1025A
Band Pass Filter MTB1025A
Surface mount ceramic bandpass filter 10.0-10.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar

Surface mount ceramic bandpass filter 10.0-10.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.

Features

  • Low Loss with High Rejection
  • Low ripple

Applications

  • Satcom
  • Radar
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number MTB1025A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 10250 MHz
Bandwidth 500000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 670 - 795 MHz, 50Ω - BPF-A730+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
6-35GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0635K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 6000 to 35000 MHz
Insertion Loss 1.5 dB
View Details