CTS Corporation Band Pass Filter CER0759A

Description
Features: • High Rejection • Low Ripple. Description: Surface mount, Silver (Ag) coated barium ceramic filter. Weight: 2.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
Features: • High Rejection • Low Ripple. Description: Surface mount, Silver (Ag) coated barium ceramic filter. Weight: 2.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0759A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0759A
Band Pass Filter CER0759A
Features: • High Rejection • Low Ripple. Description: Surface mount, Silver (Ag) coated barium ceramic filter. Weight: 2.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Features: • High Rejection • Low Ripple. Description: Surface mount, Silver (Ag) coated barium ceramic filter. Weight: 2.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0759A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1030 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
Filter Select Plus -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Pass Filter - 5o2665350 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 7000 MHz
View Details