CTS Corporation Band Pass Filter KFF6106A

Description
1090 MHz TCAS BPF. Pin mounted, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.
Request a Quote
Description
1090 MHz TCAS BPF. Pin mounted, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6106A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6106A
Band Pass Filter KFF6106A
1090 MHz TCAS BPF. Pin mounted, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.

1090 MHz TCAS BPF. Pin mounted, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6106A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1090 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
High Pass Filter - 5o2834300 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2400 to 12800 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details