CTS Corporation Band Pass Filter KFF6193A

Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in 900 MHz ISM applications. Weight: 1.3 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards
Request a Quote
Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in 900 MHz ISM applications. Weight: 1.3 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6193A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6193A
Band Pass Filter KFF6193A
Surface mount, silver (Ag) coated ceramic filter. Developed for use in 900 MHz ISM applications. Weight: 1.3 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards

Surface mount, silver (Ag) coated ceramic filter. Developed for use in 900 MHz ISM applications. Weight: 1.3 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6193A
Product Name Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1105-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 4750 MHz
Bandwidth 600000 kHz
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1030 - 1090 MHz, 50Ω - CBP2-1060+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Band Pass Filter - UIYBPF11620A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Bandwidth 2.00E6 to 2.40E6 kHz
View Details