CTS Corporation Band Pass Filter CER0230B

Description
836.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote
Description
836.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0230B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0230B
Band Pass Filter CER0230B
836.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

836.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0230B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B275MB2S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28000 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Passive GaAs MMIC 3.2 GHz Lowpass Filter - MFLP-00008PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 3180 MHz
View Details