Richardson RFPD Band Pass Filter CER0424A

Description
Surface mount, silver (Ag) coatedceramic filter. Weight: 1.0 grams typical Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coatedceramic filter. Weight: 1.0 grams typical Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0424A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0424A
Band Pass Filter CER0424A
Surface mount, silver (Ag) coatedceramic filter. Weight: 1.0 grams typical Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.

Surface mount, silver (Ag) coatedceramic filter.

Weight: 1.0 grams typical

Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0424A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1215 MHz
Bandwidth 88000 kHz
Ripple 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 10M8E10700KH - Richardson RFPD
Specs
Filter Type Bandpass
View Details
Tunable Band Pass Filter - ADMV8432ACPZ - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 1.60E7 to 3.20E7 kHz
Insertion Loss 9 dB
View Details
Tunable Band Pass Filter - ADMV8505ACCZ - Richardson RFPD
Specs
Filter Type Bandpass
View Details
Tunable Band Pass Filter - ADMV8913SCCZ-EP-R2 - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 6.60E6 to 1.19E7 kHz
Insertion Loss 5.3 dB
View Details