CTS Corporation Band Pass Filter CER0244G

Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS applications.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0244G - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0244G
Band Pass Filter CER0244G
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS applications.

Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS applications.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ceramic Filters - CER0244G
CER0244G
Ceramic Filters - CER0244G CER0244G
Manufacturer: CTS Corporation Win Source Part Number: 1161223-CER0244G Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: CTS Corporation
Win Source Part Number: 1161223-CER0244G
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CER0244G CER0244G
Product Name Band Pass Filter Ceramic Filters - CER0244G
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
Ripple 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B043QB4S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4500 MHz
View Details
Band Pass Filter - 5o262692880 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -25 to 60 C (-13 to 140 F)
Fc 94 to 95 MHz
View Details