CTS Corporation Band Pass Filter MTB0720A

Description
Surface mount ceramic bandpass filter 6.5-7.9 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications Wireless Infrastructure applications
Request a Quote
Description
Surface mount ceramic bandpass filter 6.5-7.9 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications Wireless Infrastructure applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - MTB0720A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
MTB0720A
Band Pass Filter MTB0720A
Surface mount ceramic bandpass filter 6.5-7.9 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications Wireless Infrastructure applications

Surface mount ceramic bandpass filter 6.5-7.9 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies.

Features

  • Low Loss with High Rejection
  • Low ripple

Applications

  • Wireless Infrastructure applications
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number MTB0720A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 7200 MHz
Bandwidth 1.40E6 kHz
Ripple 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
Band Pass Filter - 5o26125530 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 5000 MHz
View Details