CTS Corporation Band Pass Filter MTB1060B

Description
Surface mount ceramic bandpass filter 10.2-11.0 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote
Description
Surface mount ceramic bandpass filter 10.2-11.0 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - MTB1060B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
MTB1060B
Band Pass Filter MTB1060B
Surface mount ceramic bandpass filter 10.2-11.0 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar

Surface mount ceramic bandpass filter 10.2-11.0 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies.

Note: Customization is available.

Features

  • Low Loss with High Rejection
  • Low ripple

Applications

  • Satcom
  • Radar
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number MTB1060B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 10600 MHz
Bandwidth 800000 kHz
Ripple 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B168MB1S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16750 MHz
View Details
2 suppliers
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
Passive Glass 1.4 - 2.0 GHz Surface Mount Bandpass Filter - MFBP-00162GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 30000 MHz
View Details