KYOCERA AVX Components Corporation Band Pass Filter BP0FA1190A7TR

Description
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet
Description
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Band Pass Filter
BP0FA1190A7TR
Band Pass Filter BP0FA1190A7TR
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet
RF Filters - 478-BP0FA1190A7TRCT-ND - DigiKey
Thief River Falls, MN, United States
1.19GHz Frequency Band Pass RF Filter (Radio Frequency) 450MHz Bandwidth 1.56dB 31-ULGA

1.19GHz Frequency Band Pass RF Filter (Radio Frequency) 450MHz Bandwidth 1.56dB 31-ULGA

Buy Now Datasheet
RF Filters - 478-BP0FA1190A7TRDKR-ND - DigiKey
Thief River Falls, MN, United States
1.19GHz Frequency Band Pass RF Filter (Radio Frequency) 450MHz Bandwidth 1.56dB 31-ULGA

1.19GHz Frequency Band Pass RF Filter (Radio Frequency) 450MHz Bandwidth 1.56dB 31-ULGA

Buy Now Datasheet
RF Filters - 478-BP0FA1190A7TR-ND - DigiKey
Thief River Falls, MN, United States
1.19GHz Frequency Band Pass RF Filter (Radio Frequency) 450MHz Bandwidth 1.56dB 31-ULGA

1.19GHz Frequency Band Pass RF Filter (Radio Frequency) 450MHz Bandwidth 1.56dB 31-ULGA

Buy Now Datasheet
RF Filters BP0FA1190A7TR
RF FILTR BANDPASS 1.19GHZ 31ULGA

RF FILTR BANDPASS 1.19GHZ 31ULGA

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BP0FA1190A7TR 478-BP0FA1190A7TRCT-ND BP0FA1190A7TR
Product Name Band Pass Filter RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Fc 1190 MHz 1190 MHz 1190 MHz
Insertion Loss 2.26 dB 1.56 dB 1.56 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
Passive Glass 0.7 GHz Surface Mount Lowpass Filter - MFLP-00042GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 700 MHz
View Details
1250-1350MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(1300/100)-1974N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2500 MHz
Insertion Loss 3 dB
View Details
2345 MHz RF BAW Filter - Band 40 - QPQ1288 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design LowDrift™ BAW
View Details