CTS Corporation Band Pass Filter CER0238B

Description
902.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
902.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0238B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0238B
Band Pass Filter CER0238B
902.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

902.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0238B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 902 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 20.1 - 24 GHz Bandpass Filter - MFBP-00154CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
6-35GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0635K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 6000 to 35000 MHz
Insertion Loss 1.5 dB
View Details