CTS Corporation Band Pass Filter KFF6338A

Description
1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in commercial and Military GPS Applications. Weight: 1.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in commercial and Military GPS Applications. Weight: 1.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6338A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6338A
Band Pass Filter KFF6338A
1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in commercial and Military GPS Applications. Weight: 1.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in commercial and Military GPS Applications. Weight: 1.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6338A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
RF Filters - 1761-B120RF0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 MHz
View Details
LTCC Band Pass Filter, 25200 - 26600 MHz, 50Ω - BFCQ-2552+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 25.8 dB
View Details
2 suppliers