CTS Corporation Band Pass Filter CER0235B

Description
942.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in EGSM repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote
Description
942.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in EGSM repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0235B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0235B
Band Pass Filter CER0235B
942.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in EGSM repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

942.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in EGSM repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection. Weight: 12.25 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0235B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 942 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω - BFCN-4440+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4440 dB
View Details
3 suppliers
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details
2110-2170MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2140/60)-1620S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 800 to 2700 MHz
Insertion Loss 2.5 dB
View Details