Tusonix, Inc. Band Pass Filter CER0357C

Description
Surface mount, silver (Ag) coatedceramic filter. Weight: 1.0 grams typical Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coatedceramic filter. Weight: 1.0 grams typical Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0357C - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0357C
Band Pass Filter CER0357C
Surface mount, silver (Ag) coatedceramic filter. Weight: 1.0 grams typical Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.

Surface mount, silver (Ag) coatedceramic filter.

Weight: 1.0 grams typical

Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0357C
Product Name Band Pass Filter
Filter Type Bandpass
Fc 1615 MHz
Bandwidth 1.52E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o262781360 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 55 C (-4 to 131 F)
Fc 800 to 1000 MHz
View Details
4775-5000MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(4887.5/225)-1180S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 225000 kHz
Insertion Loss 1 dB
View Details
RF Band Pass Filter - UIYBPF6023A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 8000 MHz
View Details