CER FILTER 2.45GHZ BAND PASS
CER FILTER 2.45GHZ BAND PASS
The LTB212G45SG8C341 is a 2.45 GHz LTCC Bandpass filter optimized for high attenuation (29 dB at 2nd and 3rd Harmonics) for Bluetooth and WiFi 2.45 GHz applications
CER FILTER 2.45GHZ BAND PASS
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | 490-LFB212G45SG8C341DKR-ND | LFB212G45SG8C341 | LFB212G45SG8C341 |
| Product Name | Ceramic Filters | Band Pass Filter | Ceramic Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | Bandpass | Bandpass | |
| Fc | 2450 MHz | 2450 MHz | 2450 MHz |