RF FILTER BAND PASS 270MHZ 30SMD
The BP series of MLO® High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO® Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on KYOCERA AVX patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | 478-BP0EA0270A700-ND | BP0EA0270A700 | BP0EA0270A700 |
| Product Name | RF Filters | Band Pass Filter | RF Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | Bandpass | Bandpass | |
| Fc | 270 MHz | 270 MHz | 270 MHz |
| Bandwidth | 100000 kHz | 100000 kHz | 100000 kHz |