The LTB212G45CG1B982 is a 2.45 GHz LTCC Bandpass filter optimized for Bluetooth and WiFi 2.45 GHz applications
| Richardson RFPD | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | LFB212G45CG1B982 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Fc | 2450 MHz |
| Bandwidth | 100000 kHz |
| Insertion Loss | 1 dB |